Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
IC REG LINEAR 3.3V 500MA TO220
IC REG LINEAR 3.3V 500MA TO220
IC REG LINEAR 3.3V 500MA TO220
IC REG LINEAR 3.3V 500MA TO220
LDO Voltage Regulators VLDO Reg 0.45V 500mA 2.2uF 80dB
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-18687-ND | 761-LF33ABV-DG | LF33ABV-DG | LF33ABV-DG | LF33ABV-DG | LF33ABV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 3.3V 500MA TO220 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Input Overcurrent Protection |