Texas Instruments LM1117-N 800mA Low-Dropout Linear Regulator LM1117MPX-3.3

Description
800mA Low-Dropout Linear Regulator 4-SOT-223
Request a Quote Datasheet
Description
800mA Low-Dropout Linear Regulator 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117MPX-3.3 - Texas Instruments
Dallas, TX, United States
LM1117-N 800mA Low-Dropout Linear Regulator
LM1117MPX-3.3
LM1117-N 800mA Low-Dropout Linear Regulator LM1117MPX-3.3
800mA Low-Dropout Linear Regulator 4-SOT-223

800mA Low-Dropout Linear Regulator 4-SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-3.3 - 092211-LM1117MPX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-3.3
092211-LM1117MPX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-3.3 092211-LM1117MPX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 092211-LM1117MPX-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Family Name: LM1117 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AZ1117BH-3.3TRE1; AZ1117H-3.3TRE1; RT9163-33PGT; Introduction Date: June 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 092211-LM1117MPX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: LM1117
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AZ1117BH-3.3TRE1; AZ1117H-3.3TRE1; RT9163-33PGT;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41282-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41282-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41282-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 15V LDO Voltage Regulator IC
776-LM1117MPX-3.3
3.3V 800mA 15V LDO Voltage Regulator IC 776-LM1117MPX-3.3
3.3V LDO Regulator, 800mA, 15V In, 1% Acc, SOT-223 Product overview: LM1117MPX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117MPX-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 15V In, 1% Acc, SOT-223 Product overview: LM1117MPX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117MPX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117MPX-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117MPX-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117MPX-3.3
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1117MPX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1117MPX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1117MPX-3.3
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site
Voltage Regulators - Linear - LM1117MPX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117MPX-3.3
Voltage Regulators - Linear LM1117MPX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM1117MPX-3.3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM1117MPX-3.3
Power Supply Chip >> Linear Voltage Regulators (LDO) LM1117MPX-3.3
75dB@(120Hz) 800mA null 3.3V Positive electrode 15V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 800mA null 3.3V Positive electrode 15V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM1117MPX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1117MPX-3.3
PMIC - Voltage Regulators - Linear LM1117MPX-3.3
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1117MPX-3.3
LDO Voltage Regulators LM1117MPX-3.3
LDO Voltage Regulators Space saving 800-mA low-dropout linear regulator with internal current limit 4-SOT-223

LDO Voltage Regulators Space saving 800-mA low-dropout linear regulator with internal current limit 4-SOT-223

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117MPX-3.3 092211-LM1117MPX-3.3 296-41282-2-ND 776-LM1117MPX-3.3 LM1117MPX-3.3 LM1117MPX-3.3 LM1117MPX-3.3 LM1117MPX-3.3 LM1117MPX-3.3 LM1117MPX-3.3
Product Name LM1117-N 800mA Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-3.3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 800mA 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 2.6 to 15 volts 15 volts 15 volts 15 volts ? to 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25910YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 36-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details