3-Terminal Adjustable Regulator 3-TO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 134755-LM117H
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive
500mA Adj. LDO Regulator, 40V In, 37V Out, TO-39, -55°C to 125°C Product overview: LM117H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM117H can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM117H | 134755-LM117H | 776-LM117H | 296-38973-5-ND | LM117H | LM117H | LM117H |
| Product Name | LM117 3-Terminal Adjustable Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM117H | 500mA 40V 37V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO,TO-3 | TO-3; Other; TO-3 | Other; TO-39 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| IOUT | 5 amps | 0.5000 amps | 0.5000 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 4.2 to 40 volts | 40 volts | 40 volts | 40 volts |