Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 852043-LDLN015PU25R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDLN015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15505-6, 497-15505-1, -497-15505-1, -497-15505-2, 497-15505-2, 497-15505-6
150 mA - ultra low noise - high PSRR linear voltage regulator IC Product overview: LDLN015PU25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN015PU25R can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 150MA 6DFN
IC REG LINEAR 2.5V 150MA 6DFN
LDO Voltage Regulators 150 mA - ultra low noise - high PSRR linear voltage regulator IC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-15505-2-ND | 852043-LDLN015PU25R | 776-LDLN015PU25R | LDLN015PU25R | LDLN015PU25R | LDLN015PU25R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDLN015PU25R | Low-Power 150 mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Reel - TR | ||||
| Special Features | Input Overcurrent Protection | Enable |