Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
LDO Voltage Regulators High input voltage 85 mA LDO linear regulator
IC REG LINEAR 3.3V 85MA SOT23-5
IC REG LINEAR 3.3V 85MA SOT23-5
IC REG LINEAR 3.3V 85MA SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-17847-6-ND | LDK715M33R | LDK715M33R | LDK715M33R | LDK715M33R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection |