250 mA ultra-low noise LDO Product overview: LDLN025J30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN025J30R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876941-LDLN025J30R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDLN025
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-LDLN025J30RCT, 497-LDLN025J30RTR, 497-LDLN025J30RDKR, LDLN025J30R-ND
LDLN025 - 250mA ultra-low noise LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip (0.63x0.63)
IC REG LINEAR 3V 250MA 4FLIPCHIP
IC REG LINEAR 3V 250MA 4FLIPCHIP
LDO Voltage Regulators 250 mA ultra-low noise LDO
IC REG LINEAR 3V 250MA 4FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDLN025J30R | 876941-LDLN025J30R | LDLN025J30R | 497-LDLN025J30RTR-ND | LDLN025J30R | LDLN025J30R | LDLN025J30R | 761-LDLN025J30R |
| Product Name | Low-Power 250 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDLN025J30R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 3V 250MA 4FLIPCHIP | |
| Dropout Voltage | 2.00E-4 volts | 0.2000 volts | 0.2000 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Other; Reel - TR | Other; Flip Chip 4 | Other; 4-XFBGA, FCBGA | Other; 4-XFBGA, FCBGA | ||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |||
| Regulator Type | Standard |