Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
IC REG LINEAR 3V 1.2A 6DFN
IC REG LINEAR 3V 1.2A 6DFN
IC REG LINEAR 3V 1.2A 6DFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-17703-2-ND | LDL112PU30R | LDL112PU30R | 761-LDL112PU30R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3V 1.2A 6DFN |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |