Manufacturer: STMicroelectronics
Win Source Part Number: 801423-LDLN025J2925R
Packaging: Reel
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.925V
Supplier Device Package: 4-FlipChip
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 80dB ~ 60dB (100Hz ~ 100KHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start
Manufacturer Package: 4-XFBGA, FCBGA
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.2V at 250mA
Current - Quiescent (Iq): 25μA
Part Number Series: LDLN025
Current - Supply (Maximum): 425μA
250 mA ultra-low noise LDO Product overview: LDLN025J2925R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN025J2925R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
IC REG LIN 2.925V 4FLIPCHIP
IC REG LIN 2.925V 250MA 4FLIPCHP
IC REG LIN 2.925V 250MA 4FLIPCHP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 801423-LDLN025J2925R | 776-LDLN025J2925R | 497-16691-2-ND | 761-LDLN025J2925R | LDLN025J2925R | LDLN025J2925R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDLN025J2925R | Low-Power 250 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN 2.925V 4FLIPCHIP | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-XFBGA, FCBGA | Other; 4-XFBGA, FCBGA | Other; 4-XFBGA, FCBGA | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| VIN | 5.5 volts | 5.5 volts |