STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LE80CD-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-5220-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-5220-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-5220-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-5220-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-5220-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-5220-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-5220-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-5220-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-5220-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LE80CD-TR - 1052204-LE80CD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LE80CD-TR
1052204-LE80CD-TR
PMIC - PMIC - Voltage Regulators - Linear - LE80CD-TR 1052204-LE80CD-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1052204-LE80CD-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 1.6mA to 3.6mA PSRR: 72dB to 57dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052204-LE80CD-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 1.6mA to 3.6mA
PSRR: 72dB to 57dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 6869114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869114
Voltage Regulators 6869114
LDO Regulator 8V 0.1A SOIC8

LDO Regulator 8V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 6869114P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869114P
Voltage Regulators 6869114P
LDO Regulator 8V 0.1A SOIC8

LDO Regulator 8V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 1686548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686548
Voltage Regulators 1686548
LDO Regulator 8V 0.1A SOIC8

LDO Regulator 8V 0.1A SOIC8

Supplier's Site
Singapore, Singapore
8V 100mA 18V LDO Voltage Regulator IC
776-LE80CD-TR
8V 100mA 18V LDO Voltage Regulator IC 776-LE80CD-TR
8V LDO Regulator, 100mA, 200mV Dropout, 18V In, SO Package Product overview: LE80CD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 18V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LE80CD-TR can be used for catalog matching and distributor lookup.

8V LDO Regulator, 100mA, 200mV Dropout, 18V In, SO Package Product overview: LE80CD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 18V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LE80CD-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LE80CD-TR
LDO Voltage Regulators LE80CD-TR
LDO Voltage Regulators 8.0V 100mA Positive

LDO Voltage Regulators 8.0V 100mA Positive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LE80CD-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LE80CD-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LE80CD-TR
IC REG LINEAR 8V 100MA 8SO

IC REG LINEAR 8V 100MA 8SO

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LE80CD-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LE80CD-TR
PMIC - Voltage Regulators - Linear LE80CD-TR
IC REG LINEAR 8V 100MA 8SO

IC REG LINEAR 8V 100MA 8SO

Supplier's Site Datasheet
STMICROELECTRONICS LE80CD-TRFixed LDO Voltage Regulator, 10V to 18V, 200mV Dropout, 8Vout, 150mAout, SOIC-8 - 761-LE80CD-TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS LE80CD-TRFixed LDO Voltage Regulator, 10V to 18V, 200mV Dropout, 8Vout, 150mAout, SOIC-8
761-LE80CD-TR
STMICROELECTRONICS LE80CD-TRFixed LDO Voltage Regulator, 10V to 18V, 200mV Dropout, 8Vout, 150mAout, SOIC-8 761-LE80CD-TR
STMICROELECTRONICS LE80CD-TRFixed LDO Voltage Regulator, 10V to 18V, 200mV Dropout, 8Vout, 150mAout, SOIC-8

STMICROELECTRONICS LE80CD-TRFixed LDO Voltage Regulator, 10V to 18V, 200mV Dropout, 8Vout, 150mAout, SOIC-8

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LE80CD-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LE80CD-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LE80CD-TR
IC REG LINEAR 8V 100MA 8SO

IC REG LINEAR 8V 100MA 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 497-5220-1-ND 1052204-LE80CD-TR 6869114 6869114P 776-LE80CD-TR LE80CD-TR LE80CD-TR LE80CD-TR 761-LE80CD-TR LE80CD-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LE80CD-TR Voltage Regulators Voltage Regulators 8V 100mA 18V LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear STMICROELECTRONICS LE80CD-TRFixed LDO Voltage Regulator, 10V to 18V, 200mV Dropout, 8Vout, 150mAout, SOIC-8 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO SOIC; Other; Soic SOIC; Other; SOIC Other; SO SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data