LDL212DR, Linear Voltage Regulators
LDL212DR, Linear Voltage Regulators
LDL212DR, Linear Voltage Regulators
1.2A Low Drop Linear Regulator IC Product overview: LDL212DR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL212DR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876935-LDL212DR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDL212
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17854-2, 497-17854-1, LDL212DR-ND, 497-17854-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 8-SO
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 8-SO
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 8-SO
IC REG LINEAR POS ADJ 1.2A 8SO
LDO Voltage Regulators 1.2A Low Drop Linear Regulator IC
IC REG LINEAR POS ADJ 1.2A 8SO
IC REG LINEAR POS ADJ 1.2A 8SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1921000P | 1921000 | 776-LDL212DR | 876935-LDL212DR | 497-17854-6-ND | LDL212DR | LDL212DR | LDL212DR | LDL212DR |
| Product Name | Voltage Regulators | Voltage Regulators | 1.2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDL212DR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | SOIC; Other; SOIC | SOIC; Other; Soic | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Regulator Type | Standard |