Manufacturer: STMicroelectronics
Win Source Part Number: 778489-LF35ABDT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: LF35AB
Output Voltage: 3.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA ~ 12mA
PSRR: 79dB ~ 60dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: D-Pak
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): R1190S034D-E2-FE; NJM2886DL2-35-TE1; NJM2886DL3-35-TE1; R1190J035D-T1-FE;
Introduction Date: August 29, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
IC REG LINEAR 3.5V 500MA DPAK Product overview: LF35ABDT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF35ABDT-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.5V 500MA DPAK
IC REG LINEAR 3.5V 500MA DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 778489-LF35ABDT-TR | LF35ABDT-TR-ND | 776-LF35ABDT-TR | LF35ABDT-TR | LF35ABDT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LF35ABDT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.5V 500MA DPAK Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |