The LM109K is a 5-volt voltage regulator in a TO-3 package, capable of delivering output currents greater than 1 A with adequate heatsinking. It features internal thermal overload protection and current limiting, requires no external components for stable operation, and maintains a regulated output voltage of 4.75 V to 5.25 V under specified conditions. The device operates over a junction temperature range of -55°C to +150°C. Physical dimensions are provided for the TO-3 (NDS) package, with a tray-mounted form factor suitable for surface-mount applications.
5-Volt Regulator 2-TO-3 -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1196680-LM109K
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-3-2
Temperature Range - Operating: -55°C ~ 150°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-204AA, TO-3
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM109
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5.05V
Voltage - Input (Maximum): 25V
Current - Quiescent (Iq): 5.2mA
Extended Temperature 1A 5V Output Linear Regulator / LDO 2-TO-3 -55 to 150 Product overview: LM109K from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM109K can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3-2
IC REG LINEAR 5.05V 1A TO3-2
IC REG LINEAR 5.05V 1A TO3-2
Linear Voltage Regulators 5-Volt Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM109K | 1196680-LM109K | 776-LM109K | LM109K-ND | LM109K | LM109K | LM109K |
| Product Name | LM109 5-Volt Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM109K | 1A 5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO,TO-3 | TO-3; Other; TO-204AA, TO-3 | Other; TO-3-2 | Other; TO-204AA, TO-3 | TO-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 5.05 volts | 5.05 volts | 5.05 volts | 5.05 volts | 5.05 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |