Series 3-Terminal Negative Regulators 3-TO -55 to 150
LM120 Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO
Manufacturer: Texas Instruments
Win Source Part Number: 1052691-LM120H-5.0
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO-3
Maximum Input Voltage: -25V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 1mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3
Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO 3-TO -55 to 150 Product overview: LM120H-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM120H-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 1.5A TO39-3
Linear Voltage Regulators Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO 3-TO -55 to 150
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3
IC REG LINEAR -5V 1.5A TO39-3
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM120H-5.0 | LM120H-5.0 | 1052691-LM120H-5.0 | 296-41160-ND | 776-LM120H-5.0 | LM120H-5.0 | LM120H-5.0 | LM120H-5.0 | LM120H-5.0 |
| Product Name | LM120 Series 3-Terminal Negative Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM120H-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | |||||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO | Other; TO-CAN-3 | TO-3; Other; TO-3 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | Other; TO-39-3 | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature | |||||||
| Output Voltage | -15 to -5 volts | 5 volts | -5 volts | -5 volts | -5 volts | -5 to ? volts |