Linear Regulator Controller IC Positive Fixed and Adjustable 2 Output 8-TSSOP
IC LNR REG CTRLR 2OUT 8TSSOP
IC LNR REG CTRLR 2OUT 8TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LFC789D25CPW-ND | LFC789D25CPW | LFC789D25CPW |
| Product Name | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Adjustable / Variable | ||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP | SSOP |