High input voltage 85 mA LDO linear regulator Product overview: LDK715M50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK715M50R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1323712-LDK715M50R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 85mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8.5 µA
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
PSRR: 57dB ~ 38dB (100kHz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15217-6,-497-152
Base Product Number: LDK715
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1V @ 85mA
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
IC REG LINEAR 5V 85MA SOT23-5
IC REG LINEAR 5V 85MA SOT23-5
IC REG LINEAR 5V 85MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LDK715M50R | 1323712-LDK715M50R | 497-15217-2-ND | LDK715M50R | LDK715M50R | LDK715M50R |
| Product Name | 85 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| VIN | 24 volts | 24 volts | 24 volts | |||
| Dropout Voltage | 1.00E-3 volts | 1 volts | 1 volts | 1 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive |