RAD-HARD PLASTIC 2A REGULATOR
RAD-HARD PLASTIC 2A REGULATOR
RAD-HARD PLASTIC 2A REGULATOR
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 497-LEO3910PDTCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "20-PowerSOIC (0.433"", 11.00mm Width)" |
| Special Features | Input Overcurrent Protection |