Manufacturer: STMicroelectronics
Win Source Part Number: 876932-LDL1117S25R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDL1117
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17237-2, 497-17237-1, 497-17237-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
LDO Regulator 12A 25V 2% PSRR SOT-223
LDO Regulator 12A 25V 2% PSRR SOT-223
LDO Regulator 12A 25V 2% PSRR SOT-223
1.2 A High PSRR low dropout linear voltage regulator Product overview: LDL1117S25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL1117S25R can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1.2A SOT223
IC REG LINEAR 2.5V 1.2A SOT223
IC REG LINEAR 2.5V 1.2A SOT223
1.2A null 2.5V Positive electrode 18V SOT-223-4 Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876932-LDL1117S25R | 497-17237-6-ND | 1653168 | 1653204P | 776-LDL1117S25R | LDL1117S25R | LDL1117S25R | LDL1117S25R | LDL1117S25R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDL1117S25R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 1.2 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Sot-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Regulator Type | Standard | Low Dropout | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed |