Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (4x4)
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM1086ILDX-ADJ/NOPB-ND | LM1086ILDX-ADJ/NOPB | LM1086ILDX-ADJ/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 8-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |