Manufacturer: Texas Instruments
Win Source Part Number: 877135-LM1086CSX-5.0
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM1086
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM1086CSX-5.0, *LM1086CSX-5.0/NOPB,
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
5V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, TO-263, 3 PIN Product overview: LM1086CSX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CSX-5.0/NO
IC REG LIN 5V 1.5A DDPAK/TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
IC REG LIN 5V 1.5A DDPAK/TO263-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 877135-LM1086CSX-5.0/NOPB | LM1086CSX-5.0/NOPB-ND | 776-LM1086CSX-5.0/NOPB | LM1086CSX-5.0/NOPB | LM1086CSX-5.0/NOPB | LM1086CSX-5.0/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM1086CSX-5.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | DPAK; TO-263; Other; DDPAK/TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263-4 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | ||||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | ||
| Regulator Type | Standard |