LDK715 - High input voltage 85mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5
IC REG LINEAR 4.2V 85MA SOT23-5
IC REG LINEAR 4.2V 85MA SOT23-5
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LDK715M42R | 497-15216-6-ND | LDK715M42R | LDK715M42R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| IOUT | 0.0850 amps | 0.0850 amps | 0.0850 amps | 0.0850 amps |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed |