Texas Instruments LM1117-N 800mA Low-Dropout Linear Regulator LM1117IDTX-3.3/NOPB

Description
800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet
Description
800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117IDTX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM1117-N 800mA Low-Dropout Linear Regulator
LM1117IDTX-3.3/NOPB
LM1117-N 800mA Low-Dropout Linear Regulator LM1117IDTX-3.3/NOPB
800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125

800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1117IDTX-3.3/NOPB - 110519-LM1117IDTX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117IDTX-3.3/NOPB
110519-LM1117IDTX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1117IDTX-3.3/NOPB 110519-LM1117IDTX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 110519-LM1117IDTX-3. 3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Consumer Electronics, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 110519-LM1117IDTX-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Consumer Electronics, Power Management

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 15V TO-252 LDO Voltage Regulator IC
776-LM1117IDTX-3.3/NOPB
3.3V 800mA 15V TO-252 LDO Voltage Regulator IC 776-LM1117IDTX-3.3/NOPB
3.3V LDO Regulator, 800mA, 15V In, TO-252 SM Product overview: LM1117IDTX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117IDTX-3.3/N OPB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 15V In, TO-252 SM Product overview: LM1117IDTX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117IDTX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - 2088521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088521
Voltage Regulators 2088521
Texas Instruments LM1117IDTX-3.3/NOPB

Texas Instruments LM1117IDTX-3.3/NOPB

Supplier's Site
Voltage Regulators - 2088520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088520
Voltage Regulators 2088520
Texas Instruments LM1117IDTX-3.3/NOPB

Texas Instruments LM1117IDTX-3.3/NOPB

Supplier's Site
Voltage Regulators - 2088521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088521P
Voltage Regulators 2088521P
Texas Instruments LM1117IDTX-3.3/NOPB

Texas Instruments LM1117IDTX-3.3/NOPB

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IDTX-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IDTX-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IDTX-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IDTX-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IDTX-3.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IDTX-3.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IDTX-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IDTX-3.3/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IDTX-3.3/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM1117IDTX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1117IDTX-3.3/NOPB
PMIC - Voltage Regulators - Linear LM1117IDTX-3.3/NOPB
IC REG LINEAR 3.3V 800MA TO252-3

IC REG LINEAR 3.3V 800MA TO252-3

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM1117IDTX-3.3/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM1117IDTX-3.3/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM1117IDTX-3.3/NOPB
75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V TO-252-3 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V TO-252-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IDTX-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IDTX-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IDTX-3.3/NOPB
IC REG LINEAR 3.3V 800MA TO252-3

IC REG LINEAR 3.3V 800MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1117IDTX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1117IDTX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1117IDTX-3.3/NOPB
IC REG LINEAR 3.3V 800MA TO252-3

IC REG LINEAR 3.3V 800MA TO252-3

Supplier's Site
Voltage Regulators - Linear - LM1117IDTX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117IDTX-3.3/NOPB
Voltage Regulators - Linear LM1117IDTX-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117IDTX-3.3/NOPB 110519-LM1117IDTX-3.3/NOPB 776-LM1117IDTX-3.3/NOPB 2088521 2088521P LM1117IDTX-3.3/NOPBTR-ND LM1117IDTX-3.3/NOPB LM1117IDTX-3.3/NOPB LM1117IDTX-3.3/NOPB LM1117IDTX-3.3/NOPB LM1117IDTX-3.3/NOPB
Product Name LM1117-N 800mA Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LM1117IDTX-3.3/NOPB 3.3V 800mA 15V TO-252 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON Other; TO-252-3 Other; TO-252 Other; Wson DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 2.6 to 15 volts 15 volts 15 volts 15 volts 15 volts ? to 15 volts
Unlock Full Specs
to access all available technical data