6V LDO Regulator, 500mA, 400mV Dropout, TO-220 Product overview: LF60CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF60CV can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038639-LF60CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 75dB to 60dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LINEAR 6V 500MA TO220AB
LDO Voltage Regulators 6.0V 0.5A Positive
IC REG LINEAR 6V 500MA TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LF60CV | 497-7317-5-ND | 038639-LF60CV | LF60CV | LF60CV | LF60CV |
| Product Name | 6V 500mA TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LF60CV | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | |||
| Output Voltage | 6 volts | 6 volts | 6 volts | 6 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.4000 volts | 0.7000 volts | 0.7000 volts |