Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Manufacturer: STMicroelectronics
Win Source Part Number: 876949-LDLN025PU18R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDLN025
Categories: Integrated Circuits (ICs)
Case / Package: 4-DFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-17000-6, 497-17000-6, 497-17000-2, 497-17000-1, -497-17000-1, -497-17000-2
250 mA ultra-low noise LDO Product overview: LDLN025PU18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN025PU18R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 250MA 4DFN
IC REG LINEAR 1.8V 250MA 4DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-17000-6-ND | 876949-LDLN025PU18R | 776-LDLN025PU18R | LDLN025PU18R | LDLN025PU18R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDLN025PU18R | Low-Power 250 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-DFN (1x1) | |||
| Special Features | Input Overcurrent Protection | Enable |