STMicroelectronics, Inc. 1.5V 200mA 14V SOT-23 LDO Voltage Regulator IC LK112SM15TR

Description
1.5V LDO Regulator, 200mA, SOT-23-5, 14V In, 2% Acc Product overview: LK112SM15TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LK112SM15TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V LDO Regulator, 200mA, SOT-23-5, 14V In, 2% Acc Product overview: LK112SM15TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LK112SM15TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 200mA 14V SOT-23 LDO Voltage Regulator IC
776-LK112SM15TR
1.5V 200mA 14V SOT-23 LDO Voltage Regulator IC 776-LK112SM15TR
1.5V LDO Regulator, 200mA, SOT-23-5, 14V In, 2% Acc Product overview: LK112SM15TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LK112SM15TR can be used for catalog matching and distributor lookup.

1.5V LDO Regulator, 200mA, SOT-23-5, 14V In, 2% Acc Product overview: LK112SM15TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LK112SM15TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LK112SM15TR - 1052574-LK112SM15TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LK112SM15TR
1052574-LK112SM15TR
PMIC - PMIC - Voltage Regulators - Linear - LK112SM15TR 1052574-LK112SM15TR
Manufacturer: STMicroelectronics Win Source Part Number: 1052574-LK112SM15TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 250μA PSRR: 55dB (400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052574-LK112SM15TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 250μA
PSRR: 55dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LK112SM15TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LK112SM15TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LK112SM15TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LK112SM15TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LK112SM15TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LK112SM15TR
IC REG LINEAR 1.5V 200MA SOT23-5

IC REG LINEAR 1.5V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LK112SM15TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LK112SM15TR
PMIC - Voltage Regulators - Linear LK112SM15TR
IC REG LINEAR 1.5V 200MA SOT23-5

IC REG LINEAR 1.5V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LK112SM15TR 1052574-LK112SM15TR LK112SM15TR-ND LK112SM15TR LK112SM15TR
Product Name 1.5V 200mA 14V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LK112SM15TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
IQ 2.50E-4 amps 2.50E-4 amps
Unlock Full Specs
to access all available technical data