IC REG LINEAR 1.8V/3.3V 7SPAK Product overview: LDR1833K7-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDR1833K7-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 1A 7-SPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 133255-LDR1833K7-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.4V @ 1A
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 500mA, 1A
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 7-SPAK
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 50μA to 1.6mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.8V/3.3V 7SPAK
IC REG LINEAR 1.8V/3.3V 7SPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDR1833K7-R | 497-4255-2-ND | 133255-LDR1833K7-R | LDR1833K7-R | LDR1833K7-R |
| Product Name | 1.8V 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDR1833K7-R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | 3.3 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | |
| IOUT | 1 amps | 0.5000 to 1 amps | 0.5000 to 1 amps | 0.5000 to 1 amps | 0.5000 to 1 amps |
| VIN | 15 volts | 15 volts | 15 volts | ||
| IQ | 5.00E-5 amps | 5.00E-5 amps |