Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A PPAK
IC REG LINEAR POS ADJ 1.2A PPAK
LDO Voltage Regulators 1.2 A low quiescent current LDO with reverse current protection
IC REG LINEAR POS ADJ 1.2A PPAK
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-15417-2-ND | LDL112PT-TR | LDL112PT-TR | LDL112PT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK | ||
| Special Features | Input Overcurrent Protection | Enable |