Texas Instruments LM1086 1.5A Low Dropout Positive Regulators LM1086CT-5.0

Description
1.5A Low Dropout Positive Regulators 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
1.5A Low Dropout Positive Regulators 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1086 1.5A Low Dropout Positive Regulators - LM1086CT-5.0 - Texas Instruments
Dallas, TX, United States
LM1086 1.5A Low Dropout Positive Regulators
LM1086CT-5.0
LM1086 1.5A Low Dropout Positive Regulators LM1086CT-5.0
1.5A Low Dropout Positive Regulators 3-TO-220 -40 to 125

1.5A Low Dropout Positive Regulators 3-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1086CT-5.0 - 1196658-LM1086CT-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1086CT-5.0
1196658-LM1086CT-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM1086CT-5.0 1196658-LM1086CT-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1196658-LM1086CT-5.0 Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1.5A Family Name: LM1086 Categories: Integrated Circuits Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): LT1086CT-5 PBF; LT1086IT-5; LT1086CT-5; LT1086IT-5#PBF; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM1086 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 25V Maximum Dropout Voltage: 1.5V at 1.5A Current - Quiescent (Iq): 5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1196658-LM1086CT-5.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1.5A
Family Name: LM1086
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Maximum Supply Current: 10mA
Alternative Parts (Cross-Reference): LT1086CT-5 PBF; LT1086IT-5; LT1086CT-5; LT1086IT-5#PBF;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LM1086
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 1.5V at 1.5A
Current - Quiescent (Iq): 5mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1086CT-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1086CT-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1086CT-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
 - LM1086CT-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar

Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar

Supplier's Site Datasheet
Singapore, Singapore
5V 1.5A TO-220 LDO Voltage Regulator IC
776-LM1086CT-5.0
5V 1.5A TO-220 LDO Voltage Regulator IC 776-LM1086CT-5.0
5V LDO Regulator, 1.5A, TO-220, Positive Output Product overview: LM1086CT-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CT-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1.5A, TO-220, Positive Output Product overview: LM1086CT-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CT-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1086CT-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1086CT-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1086CT-5.0
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear - LM1086CT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1086CT-5.0
Voltage Regulators - Linear LM1086CT-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now
Voltage Regulators - Linear - LM1086CT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1086CT-5.0
Voltage Regulators - Linear LM1086CT-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1086CT-5.0
PMIC - Voltage Regulators - Linear LM1086CT-5.0
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1086CT-5.0 1196658-LM1086CT-5.0 LM1086CT-5.0-ND LM1086CT-5.0 776-LM1086CT-5.0 LM1086CT-5.0 LM1086CT-5.0 LM1086CT-5.0 LM1086CT-5.0
Product Name LM1086 1.5A Low Dropout Positive Regulators PMIC - PMIC - Voltage Regulators - Linear - LM1086CT-5.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1.5A TO-220 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220,WSON TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; SIP3 Other; TO-220 TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25882YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 25-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers