Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
5V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PDSO8, LEAD FREE, SOP-8 Product overview: LE50CD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LE50CD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1195992-LE50CD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 76dB ~ 60dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LE50
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 18V
Maximum Dropout Voltage: 0.5V at 100mA
Current - Quiescent (Iq): 1mA
IC REG LINEAR 5V 100MA 8SO
IC REG LINEAR 5V 100MA 8SO
IC REG LINEAR 5V 100MA 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LE50CD-ND | 776-LE50CD | 1195992-LE50CD | LE50CD | LE50CD | LE50CD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 0.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LE50CD | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |