Win Source Part Number: 1244807-LDO40LPU33RY
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 140 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 38V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 77dB ~ 42dB (100Hz ~ 10kHz)
Protection Features: Current Limit, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18288-1,497-1828
Base Product Number: LDO40
Voltage Dropout (Max): 0.27V @ 400mA
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-DFN (3x3)
400 mA, 38 V low-dropout regulator, with 45µA quiescent current Product overview: LDO40LPU33RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 mA, 38 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 38 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDO40LPU33RY can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 400MA 6DFN
IC REG LINEAR 3.3V 400MA 6DFN
IC REG LINEAR 3.3V 400MA 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244807-LDO40LPU33RY | 497-18288-6-ND | 776-LDO40LPU33RY | LDO40LPU33RY | LDO40LPU33RY | LDO40LPU33RY |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 400 mA 38 V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Special Features | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable | Thermal Shutdown Protection | Enable |