Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
1.5V FIXED POSITIVE LDO REGULATOR, PSSO2, LEAD FREE, DPAK-3 Product overview: LF15CDT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF15CDT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 500MA DPAK
IC REG LINEAR 1.5V 500MA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LF15CDT-ND | 776-LF15CDT | LF15CDT | LF15CDT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V DPAK LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | ||
| Special Features | Input Overcurrent Protection |