1.2A Low Drop Linear Regulator IC Product overview: LDL212PV33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL212PV33R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244827-LDL212PV33R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 380 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-WFDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 87dB ~ 50dB (120Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 380 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19548-1,497-1954
Base Product Number: LDL212
Voltage Dropout (Max): 0.35V @ 1.2A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
IC REG LINEAR 3.3V 1.2A 6DFN
IC REG LINEAR 3.3V 1.2A 6DFN
LDO Voltage Regulators VFDFPN 6 2x2x0.75 PITCH 0.5
IC REG LINEAR 3.3V 1.2A 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LDL212PV33R | 1244827-LDL212PV33R | 497-19548-6-ND | LDL212PV33R | LDL212PV33R | LDL212PV33R | LDL212PV33R |
| Product Name | 1.2A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |