Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
LF85 - VLDO voltage regulator with inhibit
IC REG LINEAR 8.5V 500MA PPAK
LDO Voltage Regulators Vltg Regulators Lo Drop
IC REG LINEAR 8.5V 500MA PPAK
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-7802-1-ND | LF85CPT-TR | LF85CPT-TR | LF85CPT-TR | LF85CPT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; PPAK 5 | DPAK | ||
| Special Features | Input Overcurrent Protection | Enable |