IC REG LINEAR 5V 85MA 8-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-DFN (3x3)
IC REG LINEAR 5V 85MA 8-DFN
Manufacturer: STMicroelectronics
Win Source Part Number: 876929-LDK715PU50R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDK715
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
High input voltage 85 mA LDO linear regulator Product overview: LDK715PU50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK715PU50R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators VFDFPN 8 3x3x1.0 PITCH 0.65 SAWN
IC REG LINEAR 5V 85MA 8DFN
IC REG LINEAR 5V 85MA 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-LDK715PU50RCT-ND | 876929-LDK715PU50R | 776-LDK715PU50R | LDK715PU50R | LDK715PU50R | LDK715PU50R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDK715PU50R | 85 mA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Reel - TR | ||||
| Special Features | Input Overcurrent Protection |