Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3
Adjustable LDO Regulator, 1.5A, 40V In, 37V Out, TO-3 Product overview: LM117K from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM117K can be used for catalog matching and distributor lookup.
STMICROELECTRONICS LM117KIC, V REG, ADJ 1.2/37V
IC REG LINEAR POS ADJ 1.5A TO3
REGULATOR, VOLT, 1.5A, 1.2V-37V ADJ. TO-3 PKG
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-6705-ND | 776-LM117K | 761-LM117K | LM117K | 70013930 | LM117K | LM117K |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 40V 37V LDO Voltage Regulator IC | STMICROELECTRONICS LM117KIC, V REG, ADJ 1.2/37V | PMIC - Voltage Regulators - Linear | REGULATOR, VOLT, 1.5A, 1.2V-37V ADJ. TO-3 PKG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; TO-204AA, TO-3 | Other; TO-3 | TO-3; Other; TO-204AA, TO-3 | TO-3 | TO-3; Other; TO-204AA, TO-3 | ||
| Special Features | Input Overcurrent Protection |