Texas Instruments LM1117-N 800mA Low-Dropout Linear Regulator LM1117MP-ADJ/NOPB

Description
800mA Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
800mA Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117MP-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM1117-N 800mA Low-Dropout Linear Regulator
LM1117MP-ADJ/NOPB
LM1117-N 800mA Low-Dropout Linear Regulator LM1117MP-ADJ/NOPB
800mA Low-Dropout Linear Regulator 4-SOT-223 0 to 125

800mA Low-Dropout Linear Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-ADJ/NOPB - 112852-LM1117MP-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-ADJ/NOPB
112852-LM1117MP-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-ADJ/NOPB 112852-LM1117MP-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112852-LM1117MP-ADJ/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Output Voltage: 1.25 V to 13.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.8V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 112852-LM1117MP-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: 1.25 V to 13.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.8V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Consumer Electronics, Portable Devices

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117MP-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117MP-ADJ/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117MP-ADJ/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117MP-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117MP-ADJ/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117MP-ADJ/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117MP-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117MP-ADJ/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117MP-ADJ/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223

Buy Now Datasheet
Voltage Regulators - 5339599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5339599
Voltage Regulators 5339599
Voltage regulator,LM1117MP-A DJ

Voltage regulator,LM1117MP-ADJ

Supplier's Site
Voltage Regulators - 1005932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1005932
Voltage Regulators 1005932
Voltage regulator,LM1117MP-A DJ

Voltage regulator,LM1117MP-ADJ

Supplier's Site
Voltage Regulators - 5339599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5339599P
Voltage Regulators 5339599P
Voltage regulator,LM1117MP-A DJ

Voltage regulator,LM1117MP-ADJ

Supplier's Site
Singapore, Singapore
800mA 15V LDO Voltage Regulator IC
776-LM1117MP-ADJ/NOPB
800mA 15V LDO Voltage Regulator IC 776-LM1117MP-ADJ/NOPB
Adj LDO 800mA 15V 1% SOT-223 Linear Voltage Regulator Product overview: LM1117MP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117MP-ADJ/NOP B can be used for catalog matching and distributor lookup.

Adj LDO 800mA 15V 1% SOT-223 Linear Voltage Regulator Product overview: LM1117MP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117MP-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM1117MP-ADJ/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM1117MP-ADJ/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM1117MP-ADJ/NOPB
75dB@(120Hz) 800mA Adjustable 1.25V~13.8V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 800mA Adjustable 1.25V~13.8V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM1117MP-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1117MP-ADJ/NOPB
PMIC - Voltage Regulators - Linear LM1117MP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1117MP-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1117MP-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1117MP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1117MP-ADJ/NOPB
LDO Voltage Regulators LM1117MP-ADJ/NOPB
LDO Voltage Regulators 800MA LDO LINEAR REG

LDO Voltage Regulators 800MA LDO LINEAR REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117MP-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117MP-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117MP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117MP-ADJ/NOPB 112852-LM1117MP-ADJ/NOPB LM1117MP-ADJ/NOPBTR-ND 5339599 5339599P 776-LM1117MP-ADJ/NOPB LM1117MP-ADJ/NOPB LM1117MP-ADJ/NOPB LM1117MP-ADJ/NOPB LM1117MP-ADJ/NOPB LM1117MP-ADJ/NOPB
Product Name LM1117-N 800mA Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-ADJ/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 800mA 15V LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON Other; SOT-223 Other; TO-261-4, TO-261AA Other; Sot-223 Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 2.6 to 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25713RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details