Manufacturer: STMicroelectronics
Win Source Part Number: 1323718-LDLN025PU33R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 425 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 80dB ~ 60dB (100Hz ~ 100KHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17003-6,497-1700
Base Product Number: LDLN025
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.25V @ 250mA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
250 mA ultra-low noise LDO Product overview: LDLN025PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN025PU33R can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 250MA 4DFN
IC REG LINEAR 3.3V 250MA 4DFN
IC REG LINEAR 3.3V 250MA 4DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1323718-LDLN025PU33R | 497-17003-2-ND | 776-LDLN025PU33R | LDLN025PU33R | LDLN025PU33R | LDLN025PU33R |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 250 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |