LF18ABPT - VLDO voltage regulator with inhibit
1.8V 500mA LDO, 16V In, TO-252-5, SMT Product overview: LF18ABPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, 16V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF18ABPT-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
LDO Voltage Regulators 1.8V 0.5A Positive
IC REG LINEAR 1.8V 500MA PPAK
IC REG LINEAR 1.8V 500MA PPAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LF18ABPT-TR | 776-LF18ABPT-TR | 497-7799-2-ND | LF18ABPT-TR | LF18ABPT-TR | LF18ABPT-TR |
| Product Name | 1.8V 500mA 16V TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; PPAK 5 | Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| IQ | 1.00E-3 amps | 1.00E-3 amps |