LDLN025J33R, Linear Voltage Regulators
LDLN025J33R, Linear Voltage Regulators
LDLN025J33R, Linear Voltage Regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
Manufacturer: STMicroelectronics
Win Source Part Number: 876943-LDLN025J33R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
Package: 4-XFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDLN025
Categories: Integrated Circuits (ICs)
Case / Package: 4-FlipChip
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-16900-1, -497-16900-2, 497-16900-1, 497-16900-2, -497-16900-6, 497-16900-6
250 mA ultra-low noise LDO Product overview: LDLN025J33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN025J33R can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 250MA 4FLIPCHIP
IC REG LIN 3.3V 250MA 4FLIPCHIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1921050P | 1920662 | 497-16900-2-ND | 876943-LDLN025J33R | 776-LDLN025J33R | LDLN025J33R | LDLN025J33R |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDLN025J33R | Low-Power 250 mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | Other; Flip chip | Other; 4-XFBGA, FCBGA | Other; 4-FlipChip | ||||
| Regulator Type | Standard | ||||||
| Special Features | Input Overcurrent Protection | Enable |