Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
LDL212 - 1.2A Low Drop Linear Regulator IC
Win Source Part Number: 1069241-LDL212PU15R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 380 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 87dB ~ 50dB (120Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 380 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-LDL212PU15RTR,49
Base Product Number: LDL212
Voltage Dropout (Max): 0.6V @ 1.2A
1.2A Low Drop Linear Regulator IC Product overview: LDL212PU15R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL212PU15R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1.2A 6DFN
IC REG LINEAR 1.5V 1.2A 6DFN
LDO Voltage Regulators VFDFPN 6 3X3 0,95 PITCH
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-LDL212PU15RDKR-ND | LDL212PU15R | 1069241-LDL212PU15R | 776-LDL212PU15R | LDL212PU15R | LDL212PU15R | LDL212PU15R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.2A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN6 (3x3) | Other; Tape & Reel | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |