Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 6-DFN (3x3)
400 mA, 38 V low-dropout regulator, with 45µA quiescent current Product overview: LDO40LPURY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 mA, 38 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 38 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDO40LPURY can be used for catalog matching and distributor lookup.
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR POS ADJ 400MA 6DFN
IC REG LINEAR POS ADJ 400MA 6DFN
IC REG LINEAR POS ADJ 400MA 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-18221-6-ND | 776-LDO40LPURY | LDO40LPURY | LDO40LPURY | LDO40LPURY | LDO40LPURY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 400 mA 38 V Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||||
| Special Features | Thermal Shutdown Protection | Enable |