Win Source Part Number: 1348997-LDL112PVR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 400 µA
Control Features: Enable
Voltage - Output (Max): 4.9V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Mounting Type: Surface Mount
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 53dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 70 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LDL112
Voltage Dropout (Max): 0.6V @ 1.2A
1.2 A low quiescent current LDO with reverse current protection Product overview: LDL112PVR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL112PVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (3x3)
IC REG LINEAR POS ADJ 1.2A 6DFN
LDO Voltage Regulators 1.2 A low quiescent current LDO with reverse current protection
IC REG LINEAR POS ADJ 1.2A 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1348997-LDL112PVR | 776-LDL112PVR | 497-15418-6-ND | LDL112PVR | LDL112PVR | LDL112PVR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.2 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |