Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 4V 100MA TO92-3
IC REG LINEAR 4V 100MA TO92-3
IC REG LINEAR 4V 100MA TO92-3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1529-ND | LE40CZ | LE40CZ | LE40CZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Special Features | Input Overcurrent Protection |