1.2 A low quiescent current LDO with reverse current protection Product overview: LDL112PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL112PUR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 1320057-LDL112PUR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 400 µA
Control Features: Enable
Voltage - Output (Max): 4.9V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WFDFN Exposed Pad
PSRR: 53dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 70 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15504-6,497-155
Base Product Number: LDL112
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 1.2A
IC REG LINEAR POS ADJ 1.2A 6DFN
IC REG LINEAR POS ADJ 1.2A 6DFN
LDO Voltage Regulators 1.2 A low quiescent current LDO with reverse current protection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDL112PUR | 497-15504-2-ND | 1320057-LDL112PUR | LDL112PUR | LDL112PUR | LDL112PUR |
| Product Name | 1.2 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 6.00E-4 volts | 0.6000 volts | 0.6000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |