Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip (0.63x0.63)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip (0.63x0.63)
IC REG LIN 2.9V 250MA 4FLIPCHIP
IC REG LIN 2.9V 250MA 4FLIPCHIP
IC REG LIN 2.9V 250MA 4FLIPCHIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-LDLN025J29RTR-ND | LDLN025J29R | LDLN025J29R | LDLN025J29R | LDLN025J29R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XFBGA, FCBGA | Other; 4-XFBGA, FCBGA | |||
| Special Features | Input Overcurrent Protection | Enable |