3-Terminal Adjustable Regulator 3-TO -55 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3
Manufacturer: Texas Instruments
Win Source Part Number: 1196760-LM117HVH
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: -55°C ~ 150°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 57V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automation & Process Control
Family Part Number: LM117
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 60V
Adjustable LDO 1.5A 60V In, 57V Out, -55°C to 125°C, TO-39 Product overview: LM117HVH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 60V, 57V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 60V, 57V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM117HVH can be used for catalog matching and distributor lookup.
Linear Voltage Regulators Extended Temperature 1.5A Adjustable Output Voltage Regulator / LDO 3-TO -55 to 125
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM117HVH | 296-LM117HVH-ND | 1196760-LM117HVH | 776-LM117HVH | LM117HVH | LM117HVH | LM117HVH | LM117HVH |
| Product Name | LM117HV 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM117HVH | 1.5A 60V 57V LDO Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO | TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; Other; TO-205AD, TO-39-3 Metal Can | Other; TO-39 | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 4.2 to 60 volts | 60 volts | 60 volts |