Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 876946-LDLN025M28R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDLN025
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LDLN025M28R-ND, 497-17806-6, 497-17806-2, 497-17806-1
LDLN025 - 250mA ultra-low noise LDO
250 mA ultra-low noise LDO Product overview: LDLN025M28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN025M28R can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 250MA SOT23-5
IC REG LINEAR 2.8V 250MA SOT23-5
IC REG LINEAR 2.8V 250MA SOT23-5
LDO Voltage Regulators 250 mA ultra-low noise LDO
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-17806-1-ND | 876946-LDLN025M28R | LDLN025M28R | 776-LDLN025M28R | LDLN025M28R | LDLN025M28R | LDLN025M28R | LDLN025M28R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDLN025M28R | Low-Power 250 mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | ||||||
| Package Type | Other; SC-74A, SOT-753 | Other; Reel - TR | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||||
| Special Features | Input Overcurrent Protection | Enable |