Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Win Source Part Number: 1069418-LF90ABV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 1,000
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 12 mA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 9V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 71dB ~ 56dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LF90
Product Status: Obsolete
Voltage Dropout (Max): 0.7V @ 500mA
9V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSFM3, LEAD FREE, TO-220, 3 PIN Product overview: LF90ABV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.7V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF90ABV can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 500MA TO220AB
IC REG LINEAR 9V 500MA TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LF90ABV-ND | 1069418-LF90ABV | 776-LF90ABV | LF90ABV | LF90ABV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 9V 0.7V TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; Tube | Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |