Texas Instruments LM1084 5A Low Dropout Positive Regulators LM1084IS-ADJ

Description
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM1084 is a 5A low dropout positive regulator available in adjustable and fixed voltage versions, with a maximum dropout of 1.5V at full load. The adjustable version (LM1084IS-ADJ) requires two external resistors to set the output voltage and features the same pinout as the LM317. It is offered in the DDPAK/TO-263 package, measuring 10.16mm × 15.24mm, and operates over an industrial temperature range of −40°C to 125°C. The device includes current limiting and thermal protection, with typical line and load regulation of 0.015% and 0.1%, respectively.

Datasheet Summary
Powered by GS/AI

The LM1084 is a 5A low dropout positive regulator available in adjustable and fixed voltage versions, with a maximum dropout of 1.5V at full load. The adjustable version (LM1084IS-ADJ) requires two external resistors to set the output voltage and features the same pinout as the LM317. It is offered in the DDPAK/TO-263 package, measuring 10.16mm × 15.24mm, and operates over an industrial temperature range of −40°C to 125°C. The device includes current limiting and thermal protection, with typical line and load regulation of 0.015% and 0.1%, respectively.

Suppliers

Company
Product
Description
Supplier Links
LM1084 5A Low Dropout Positive Regulators - LM1084IS-ADJ - Texas Instruments
Dallas, TX, United States
LM1084 5A Low Dropout Positive Regulators
LM1084IS-ADJ
LM1084 5A Low Dropout Positive Regulators LM1084IS-ADJ
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LM1084IS-ADJ
LDO Voltage Regulator IC 776-LM1084IS-ADJ
5.5-A, 29-V, linear voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM1084IS-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1084IS-ADJ can be used for catalog matching and distributor lookup.

5.5-A, 29-V, linear voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM1084IS-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1084IS-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1084IS-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1084IS-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1084IS-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1084IS-ADJ - 088845-LM1084IS-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1084IS-ADJ
088845-LM1084IS-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LM1084IS-ADJ 088845-LM1084IS-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 088845-LM1084IS-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Output Voltage: 1.2 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 29V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 27.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 088845-LM1084IS-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: 1.2 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 29V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 27.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1084IS-ADJ
LDO Voltage Regulators LM1084IS-ADJ
LDO Voltage Regulators 5A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 5A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1084IS-ADJ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1084IS-ADJ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1084IS-ADJ
IC REG LIN POS ADJ 5A DDPAK

IC REG LIN POS ADJ 5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1084IS-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1084IS-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1084IS-ADJ
IC REG LIN POS ADJ 5A DDPAK

IC REG LIN POS ADJ 5A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LM1084IS-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1084IS-ADJ
PMIC - Voltage Regulators - Linear LM1084IS-ADJ
IC REG LIN POS ADJ 5A DDPAK

IC REG LIN POS ADJ 5A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM1084IS-ADJ 776-LM1084IS-ADJ LM1084IS-ADJ-ND 088845-LM1084IS-ADJ LM1084IS-ADJ LM1084IS-ADJ LM1084IS-ADJ LM1084IS-ADJ
Product Name LM1084 5A Low Dropout Positive Regulators LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM1084IS-ADJ LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-4 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data