IC CURRENT SOURCE 3% TO46-3 Product overview: LM134H/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM134H/NOPB can be used for catalog matching and distributor lookup.
Current Source Regulator Adjustable TO-46-3
Manufacturer: Texas Instruments
Win Source Part Number: 1196820-LM134H/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-206AB, TO-46-3 Metal Can
Voltage - Input: 1 V ~ 40 V
Function: Current Source
Output Current: Adjustable
Accuracy: ±3%
Family Name: LM134
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO (NDT)
Alternative Parts (Cross-Reference): LM334H; LM234H-3; LM234H-6;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
CONSTANT CURRENT SOURCE
Current & Power Monitors & Regulators 3-Terminal Adjustable Current Source 3-TO -55 to 125
CONSTANT CURRENT SOURCE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-LM134H/NOPB | 296-38976-ND | 1196820-LM134H/NOPB | LM134H/NOPB | LM134H/NOPB | LM134H/NOPB |
| Product Name | Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - LM134H/NOPB | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | Other; Bulk | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can |