AUTOMOTIVE 1A 18V LOW-DROPOUT (L
AUTOMOTIVE 1A 18V LOW-DROPOUT (L
AUTOMOTIVE 1A 18V LOW-DROPOUT (L
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-LM111712V0QKVURQ1CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 |
| Special Features | Input Overcurrent Protection |